Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Multiplexer Configuration | 8 |
---|---|
No. of Circuits | 1Circuits |
On State Resistance Max | 180ohm |
Supply Voltage Range | ± 15V |
Analogue Multiplexer Case | DIP |
No. of Pins | 16Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 75°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Analogue Multiplexer Type | 8 Channel Single Pole |
Analogue Switch Case Style | DIP |
Base Number | 3 |
IC Generic Number | 0508 |
Logic Function Number | 508 |
No. of Channels | 8Channels |
On Resistance Rds(on) | 400ohm |
Operating Temperature Range | 0°C to +75°C |
Supply Current | 1.5mA |
Supply Voltage Source | Dual |
Ic, Mux 8Ch Sp, Dip16 | Newark Electronics |
IC, MUX 8CH SP, DIP16 | element14 |
Where can I find additional details, specifications and documents for a HI3-0508-5Z?
Additional datasheets, footprints and schematics for HI3-0508-5Z are listed on our Part Details page. You can also find images and similar parts to HI3-0508-5Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HI3-0508-5Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HI3-0508-5Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HI3-0508-5Z fall under?
The HI3-0508-5Z is listed under Electronic & Electrical Components > Semiconductors - ICs > Analogue Multiplexers - MUX / Demultiplexers - DEMUX.
Can I view similar or alternative parts?
You can view similar parts to HI3-0508-5Z when available in the Analogue Multiplexers - MUX / Demultiplexers - DEMUX range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HI3-0508-5Z you can contact the distributor directly for product support, shipping queries etc.
Is the HI3-0508-5Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HI3-0508-5Z have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for HI3-0508-5Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HI3-0508-5Z often in real-time on the comparison pages.
What if I can't find stock of HI3-0508-5Z?
You can fill out our help required form which you can use to request a quote for HI3-0508-5Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.