Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Part Prefix | PIC10 |
---|---|
Architecture | 8 |
Program Memory Type | Flash |
Secure Bootloader (CodeGuard™ Security) | None |
Power On Reset (POR) | Yes |
Watch Dog Timers (WDT) | Yes |
Windowed Watch Dog Timer (WWDT) | Yes |
Number of USB Modules | 1 |
Ethernet | None |
Wireless Technology | None |
Crypto Engine | None |
Temperature Range | -40C to +85C |
Where can I find additional details, specifications and documents for a HI12-100PIS/12PI30?
Additional datasheets, footprints and schematics for HI12-100PIS/12PI30 are listed on our Part Details page. You can also find images and similar parts to HI12-100PIS/12PI30 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HI12-100PIS/12PI30 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HI12-100PIS/12PI30 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HI12-100PIS/12PI30 fall under?
The HI12-100PIS/12PI30 is listed under HI12-100PIS.
Can I view similar or alternative parts?
You can view similar parts to HI12-100PIS/12PI30 when available in the HI12-100PIS range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HI12-100PIS/12PI30 you can contact the distributor directly for product support, shipping queries etc.
Is the HI12-100PIS/12PI30 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HI12-100PIS/12PI30 have stock available?
There is no stock from authorised distributors for HI12-100PIS/12PI30.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HI12-100PIS/12PI30 often in real-time on the comparison pages.
What if I can't find stock of HI12-100PIS/12PI30?
You can fill out our help required form which you can use to request a quote for HI12-100PIS/12PI30 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.