Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Temperature Measuring Range | -200°C to +1370°C |
---|---|
External Height | 143mm |
External Width | 80mm |
External Depth | 38mm |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Accuracy | 0.2% |
Accuracy % | 0.2% |
Battery Lifetime | 100h |
Battery Size Code | PP3 |
External Length / Height | 143mm |
Resolution | 0.1°C / 1°C |
Thermocouple Type | K |
Weight | 320g |
Thermometer, K Type | Newark Electronics |
THERMOMETER, K TYPE | element14 |
Where can I find additional details, specifications and documents for a HI-93531K?
Additional datasheets, footprints and schematics for HI-93531K are listed on our Part Details page. You can also find images and similar parts to HI-93531K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HI-93531K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HI-93531K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HI-93531K fall under?
The HI-93531K is listed under Test & Measurement > Temperature Measurement & Thermal Imaging > Thermometers.
Can I view similar or alternative parts?
You can view similar parts to HI-93531K when available in the Thermometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HI-93531K you can contact the distributor directly for product support, shipping queries etc.
Is the HI-93531K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HI-93531K have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for HI-93531K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HI-93531K often in real-time on the comparison pages.
What if I can't find stock of HI-93531K?
You can fill out our help required form which you can use to request a quote for HI-93531K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.