Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Temperature Measuring Range | -50°C to +150°C |
---|---|
External Height | 39mm |
External Width | 93mm |
External Depth | 28mm |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Accuracy | 0.3°C |
Battery Lifetime | 3000h |
Battery Size Code | AA |
External Length / Height | 92mm |
Operating Temperature Max | 220°C |
Operating Temperature Min | -50°C |
Resolution | 0.1°C |
Resolution % | 0.1% |
Weight | 65g |
HI147 magnetic checkfridge thermometer | RS |
Thermometer, Checkfridge | Newark Electronics |
THERMOMETER, CHECKFRIDGE | element14 |
Where can I find additional details, specifications and documents for a HI-147-00?
Additional datasheets, footprints and schematics for HI-147-00 are listed on our Part Details page. You can also find images and similar parts to HI-147-00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HI-147-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HI-147-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HI-147-00 fall under?
The HI-147-00 is listed under Test & Measurement > Temperature Measurement & Thermal Imaging > Thermometers.
Can I view similar or alternative parts?
You can view similar parts to HI-147-00 when available in the Thermometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HI-147-00 you can contact the distributor directly for product support, shipping queries etc.
Is the HI-147-00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HI-147-00 have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for HI-147-00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HI-147-00 often in real-time on the comparison pages.
What if I can't find stock of HI-147-00?
You can fill out our help required form which you can use to request a quote for HI-147-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.