Status: | Unknown |
---|---|
Series: | HHM Series |
RoHS: | Compliant |
Balun Mounting | SMD |
---|---|
Frequency Min | 5.95GHz |
Frequency Max | 4.9GHz |
Impedance - Unbalanced / Balanced | 50ohm, 50ohm |
Insertion Loss | 0.8dB |
Balun Case Style | 0402 |
Phase Difference | 180ยฐ ยฑ 10ยฐ |
Product Range | HHM Series |
RoHS Compliant | Yes |
Baluns Transformer, 4.9Ghz-5.95Ghz, 0402 Rohs Compliant: Yes |Tdk HHM1907B1 | Newark Electronics |
BALUNS TRANSFORMER, 4.9GHZ-5.95GHZ, 0402 | element14 |
Multilayer Balun 4900รป5950MHz | Future Electronics |
Multilayer Chip Balun 4-Pin SMD | Avnet America |
Where can I find additional details, specifications and documents for a HHM1907B1.?
Additional datasheets, footprints and schematics for HHM1907B1. are listed on our Part Details page. You can also find images and similar parts to HHM1907B1. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HHM1907B1. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HHM1907B1. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HHM1907B1. fall under?
The HHM1907B1. is listed under Transformers > Baluns.
Can I view similar or alternative parts?
You can view similar parts to HHM1907B1. when available in the Baluns range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HHM1907B1. you can contact the distributor directly for product support, shipping queries etc.
Is the HHM1907B1. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HHM1907B1. have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for HHM1907B1..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HHM1907B1. often in real-time on the comparison pages.
What if I can't find stock of HHM1907B1.?
You can fill out our help required form which you can use to request a quote for HHM1907B1. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.