Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Balun Mounting | SMD |
---|---|
Frequency Min | 2.4GHz |
Frequency Max | 2.5GHz |
Impedance - Unbalanced / Balanced | 50ohm, 75ohm |
Insertion Loss | 0.8dB |
Balun Case Style | 0402 |
Phase Difference | 180° ± 10° |
RoHS Compliant | Yes |
Multilayer Balun 2400 to 2500MHz 4-Pin SMD | Avnet America |
Balun, 2.4-2.5Ghz, 50 Ohm/75 Ohm, 0402 | Newark Electronics |
Where can I find additional details, specifications and documents for a HHM1904A1?
Additional datasheets, footprints and schematics for HHM1904A1 are listed on our Part Details page. You can also find images and similar parts to HHM1904A1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HHM1904A1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HHM1904A1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HHM1904A1 fall under?
The HHM1904A1 is listed under Transformers > Baluns.
Can I view similar or alternative parts?
You can view similar parts to HHM1904A1 when available in the Baluns range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HHM1904A1 you can contact the distributor directly for product support, shipping queries etc.
Is the HHM1904A1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HHM1904A1 have stock available?
Authorised distributors including Avnet America and Newark Electronics have stock available or on a lead time for HHM1904A1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HHM1904A1 often in real-time on the comparison pages.
What if I can't find stock of HHM1904A1?
You can fill out our help required form which you can use to request a quote for HHM1904A1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.