Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Protective Boot Type | Protective Boot |
---|---|
Protective Boot Material | Rubber |
For Use With | HH-3535 Grabber Style K Handheld Enclosures |
External Height - Metric | 25.4mm |
External Width - Metric | 82.55mm |
Protective Boot Color | Red |
RoHS Compliant | Yes |
Rubber Boot | Newark Electronics |
Rubber Boot for Handheld Enclosure, Fits Bud HH-3535 Style K, Red | Bud Industries HH-3539-BRD | RS Americas |
BOOT_ RED _STYLE K_GRABBER | Relay Specialties |
Where can I find additional details, specifications and documents for a HH-3539-BRD?
Additional datasheets, footprints and schematics for HH-3539-BRD are listed on our Part Details page. You can also find images and similar parts to HH-3539-BRD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HH-3539-BRD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HH-3539-BRD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HH-3539-BRD fall under?
The HH-3539-BRD is listed under Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Enclosure Accessories > Protective Boots.
Can I view similar or alternative parts?
You can view similar parts to HH-3539-BRD when available in the Protective Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HH-3539-BRD you can contact the distributor directly for product support, shipping queries etc.
Is the HH-3539-BRD RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HH-3539-BRD have stock available?
Authorised distributors including Newark Electronics, Sager, RS Americas and Relay Specialties have stock available or on a lead time for HH-3539-BRD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HH-3539-BRD often in real-time on the comparison pages.
What if I can't find stock of HH-3539-BRD?
You can fill out our help required form which you can use to request a quote for HH-3539-BRD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.