Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Grounder Type | Heel |
---|---|
Grounder Colour | Black |
Resistance | 1Mohm |
Lead Length | 24" |
Strap Material | Elastic |
Fastening Type | Hook and Loop |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a HGS1M?
Additional datasheets, footprints and schematics for HGS1M are listed on our Part Details page. You can also find images and similar parts to HGS1M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HGS1M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HGS1M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HGS1M fall under?
The HGS1M is listed under Static Control, Site Safety & Clean Room Products > More Static Control & Site Safety.
Can I view similar or alternative parts?
You can view similar parts to HGS1M when available in the More Static Control & Site Safety range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HGS1M you can contact the distributor directly for product support, shipping queries etc.
Is the HGS1M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HGS1M have stock available?
There is no stock from authorised distributors for HGS1M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HGS1M often in real-time on the comparison pages.
What if I can't find stock of HGS1M?
You can fill out our help required form which you can use to request a quote for HGS1M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.