Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Antenna Type | WiFi |
---|---|
Frequency Min | 2.4GHz |
Frequency Max | 2.5GHz |
Antenna Mounting | Panel |
Gain | - |
VSWR | - |
Input Power | - |
Input Impedance | - |
Antenna Polarization | Omni |
Product Range | - |
Antenna, Rubber Duck Wifi, 2.4Ghz | Newark Electronics |
2.4 GHz 2 dBi Rubber Duck Antenna RP-SMA Plug Connector- | L-com HG2402RD-RSF | RS Americas |
RF ANTENNA, 2.4 TO 2.5GHZ, 2.2DBI | element14 |
Where can I find additional details, specifications and documents for a HG2402RD-RSF?
Additional datasheets, footprints and schematics for HG2402RD-RSF are listed on our Part Details page. You can also find images and similar parts to HG2402RD-RSF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HG2402RD-RSF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HG2402RD-RSF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HG2402RD-RSF fall under?
The HG2402RD-RSF is listed under Electrical & Lighting > Wireless Systems & Modules > Antennas.
Can I view similar or alternative parts?
You can view similar parts to HG2402RD-RSF when available in the Antennas range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HG2402RD-RSF you can contact the distributor directly for product support, shipping queries etc.
Is the HG2402RD-RSF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HG2402RD-RSF have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for HG2402RD-RSF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HG2402RD-RSF often in real-time on the comparison pages.
What if I can't find stock of HG2402RD-RSF?
You can fill out our help required form which you can use to request a quote for HG2402RD-RSF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.