Status: | Unknown |
---|---|
Series: | HFX Series |
RoHS: | Unknown |
No. of Axes | 3 |
---|---|
Supply Voltage Max | 5V |
Centre Voltage | 2.5V |
No. of Switch Positions | - |
Supply Current | 12mA |
Contact Current AC Max | - |
Contact Voltage AC Max | - |
Switch Terminals | Screw |
Handle Style | Lever |
Lever Travel | ± 18° |
Rotation Electrical Angle | 18° |
Product Range | HFX Series |
SVHC | No SVHC (12-Jan-2017) |
Angle | 18° |
Handle Type | Lever |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Travel | 40° (± 20°) self centering |
Joystick, 3 Axis | Newark Electronics |
JOYSTICK, 3 AXIS | element14 |
Where can I find additional details, specifications and documents for a HFX36R12-75?
Additional datasheets, footprints and schematics for HFX36R12-75 are listed on our Part Details page. You can also find images and similar parts to HFX36R12-75 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HFX36R12-75 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HFX36R12-75 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HFX36R12-75 fall under?
The HFX36R12-75 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to HFX36R12-75 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HFX36R12-75 you can contact the distributor directly for product support, shipping queries etc.
Is the HFX36R12-75 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HFX36R12-75 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for HFX36R12-75.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HFX36R12-75 often in real-time on the comparison pages.
What if I can't find stock of HFX36R12-75?
You can fill out our help required form which you can use to request a quote for HFX36R12-75 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.