Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Axes | 3 |
---|---|
Supply Voltage Max | 5V |
Center Voltage | 200mV |
No. of Switch Positions | - |
Supply Current | 30mA |
Contact Current AC Max | 10mA |
Contact Voltage AC Max | - |
Switch Terminals | Connector |
FINGERTIP JOYSTICK HFX | APEM Components HFX36R12 | RS Americas |
HALL EFFECT SWITCH, 5V, 0.03A, CONNECTOR | element14 |
Hall Effect Switch, 5V, 0.03A, Connector | Newark Electronics |
Where can I find additional details, specifications and documents for a HFX36R12?
Additional datasheets, footprints and schematics for HFX36R12 are listed on our Part Details page. You can also find images and similar parts to HFX36R12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HFX36R12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HFX36R12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HFX36R12 fall under?
The HFX36R12 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to HFX36R12 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HFX36R12 you can contact the distributor directly for product support, shipping queries etc.
Is the HFX36R12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HFX36R12 have stock available?
Authorised distributors including RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for HFX36R12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HFX36R12 often in real-time on the comparison pages.
What if I can't find stock of HFX36R12?
You can fill out our help required form which you can use to request a quote for HFX36R12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.