Status: | Unknown |
---|---|
Series: | HFX Series |
RoHS: | Unknown |
No. of Axes | 2 |
---|---|
Supply Voltage Max | 5V |
Centre Voltage | 2.5V |
No. of Switch Positions | - |
Supply Current | 8mA |
Contact Current AC Max | - |
Contact Voltage AC Max | - |
Switch Terminals | Wire Leaded |
Handle Style | Lever |
Lever Travel | ± 18° |
Rotation Electrical Angle | 18° |
Product Range | HFX Series |
SVHC | No SVHC (12-Jan-2017) |
Angle | 18° |
Behind Panel Depth | 35.56mm |
External Length / Height | 119.38mm |
Handle Type | Lever |
No. of Mechanical Operations | 3000000 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Proof Voltage | 5V |
Travel | 36° (± 18°) self centering |
JOYSTICK, HALL EFFECT, 18DEG, LEVER | element14 |
Joystick,hall effect,2 axes,+ pushbutton | RS |
Joystick, Hall Effect, 18Deg, Lever | Newark Electronics |
Where can I find additional details, specifications and documents for a HFX-22S12-034?
Additional datasheets, footprints and schematics for HFX-22S12-034 are listed on our Part Details page. You can also find images and similar parts to HFX-22S12-034 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HFX-22S12-034 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HFX-22S12-034 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HFX-22S12-034 fall under?
The HFX-22S12-034 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to HFX-22S12-034 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HFX-22S12-034 you can contact the distributor directly for product support, shipping queries etc.
Is the HFX-22S12-034 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HFX-22S12-034 have stock available?
Authorised distributors including element14, Farnell, RS, Newark Electronics and RS Americas have stock available or on a lead time for HFX-22S12-034.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HFX-22S12-034 often in real-time on the comparison pages.
What if I can't find stock of HFX-22S12-034?
You can fill out our help required form which you can use to request a quote for HFX-22S12-034 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.