Status: | Unknown |
---|---|
Series: | HFW Series |
RoHS: | Unknown |
Prices starting from US$70.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$76.17
|
108
in stock
|
Buy Now | |
Newark Electronics
from US$72.03
|
108
in stock
|
Buy Now | |
element14
from US$74.61
|
108
in stock
|
Buy Now | |
Heilind Electronics
from US$70.23
|
49
in stock
|
Buy Now | |
TE Store
from US$88.82
|
12
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$70.23
|
10
in stock
|
Buy Now | |
Avnet America
from US$82.46
|
-
|
Buy Now | |
RS Americas
from US$173.16
|
-
|
Buy Now |
Coil Voltage | 26.5VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 2A |
Product Range | HFW Series |
Relay Mounting | Panel |
Coil Type | Non Latching |
Relay Terminals | Solder |
Contact Voltage VAC | - |
Relay, Signal, Dpdt, 28Vdc, 2A | Newark Electronics |
RELAY, SIGNAL, DPDT, 28VDC, 2A | element14 |
RELAY | Heilind Electronics |
HFW1131K04M = M39016/6-107M Contact Arrangement: 2 Form C, DPDT, 2 C/O Input Voltage: 26.5 VDC Contact Current Rating (Max): 2 A Coil Voltage Rating: 26.5 VDC Coil Resistance: 700 Ω Half-Size Relay | 2 Form C, DPDT, 2 C/O 26.5 VDC 2 A | Part Number: HFW1131K04M | Internal Number: 3-1617029-3 | TE Connectivity | TE Store |
Aerospace High Performance Hermetically Sealed Electromechanical Relay DPDT 2A 26.5VDC 700Ohm Solder Hook Panel Mount | Avnet America |
Midtex, RELAY, HALF-SIZE, CRYSTAL CAN, 26.5VDC,2A, DPDT, M39016/6-107M | TE Connectivity HFW1131K04M | RS Americas |
Where can I find additional details, specifications and documents for a HFW1131K04M?
Additional datasheets, footprints and schematics for HFW1131K04M are listed on our Part Details page. You can also find images and similar parts to HFW1131K04M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HFW1131K04M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HFW1131K04M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HFW1131K04M fall under?
The HFW1131K04M is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to HFW1131K04M when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HFW1131K04M you can contact the distributor directly for product support, shipping queries etc.
Is the HFW1131K04M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HFW1131K04M have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Heilind Electronics and TE Store have stock available or on a lead time for HFW1131K04M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HFW1131K04M often in real-time on the comparison pages.
What if I can't find stock of HFW1131K04M?
You can fill out our help required form which you can use to request a quote for HFW1131K04M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.