Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No distributors results available
Shrink Ratio | 2 |
---|---|
I.D. Supplied - Imperial | 0.25" |
I.D. Supplied - Metric | 6.35mm |
Shrink Tubing / Boot Colour | Black |
Length - Imperial | 16.4ft |
Length - Metric | 5m |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a HFTW13648?
Additional datasheets, footprints and schematics for HFTW13648 are listed on our Part Details page. You can also find images and similar parts to HFTW13648 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HFTW13648 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HFTW13648 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HFTW13648 fall under?
The HFTW13648 is listed under Cable, Wire & Cable Assemblies > Cable Management > Heat Shrink > Standard Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to HFTW13648 when available in the Standard Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HFTW13648 you can contact the distributor directly for product support, shipping queries etc.
Is the HFTW13648 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HFTW13648 have stock available?
There is no stock from authorised distributors for HFTW13648.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HFTW13648 often in real-time on the comparison pages.
What if I can't find stock of HFTW13648?
You can fill out our help required form which you can use to request a quote for HFTW13648 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.