Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.71
Distributor | Stock | ||
---|---|---|---|
Newark
from US$5.22
|
440
in stock
|
Buy Now | |
WireMasters
from US$1.71
|
48,218
in stock
|
Buy Now | |
Rapid Electronics
from US$3.67
|
440
in stock
|
Buy Now | |
Chip One Stop
from US$4.66
|
440
in stock
|
Buy Now | |
Avnet America
from US$3.96
|
-
|
Buy Now | |
element14
from US$1,435.94
|
-
|
Buy Now | |
TTI Europe
from US$3.23
|
-
|
Buy Now |
Shrink Ratio | 2 |
---|---|
I.D. Max Recovered | 0.79" |
Total Length - Metric | 300m |
Color | Black |
Expanded Inner Diameter | 1.57" |
Features | High-Flexible Woven Fabric |
Length | 300m |
Material | Polyethylene/Polyester |
RoHS Compliant | NA |
Woven Heatshrinkable Tubing | WireMasters |
Hft5000-40/20-0-Sp |Raychem Te Connectivity HFT5000-40/20-0-SP | Newark Electronics |
HFT5000-40/20-0-SP | Rapid Electronics |
Cable Accessories Heat Shrinkable Tubing Polyester/Polyolefin Black Spool | Avnet America |
17M9303 | element14 |
Where can I find additional details, specifications and documents for a HFT5000-40/20-0-SP?
Additional datasheets, footprints and schematics for HFT5000-40/20-0-SP are listed on our Part Details page. You can also find images and similar parts to HFT5000-40/20-0-SP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HFT5000-40/20-0-SP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HFT5000-40/20-0-SP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HFT5000-40/20-0-SP fall under?
The HFT5000-40/20-0-SP is listed under Electrical > Accessories - Miscellaneous.
Can I view similar or alternative parts?
You can view similar parts to HFT5000-40/20-0-SP when available in the Accessories - Miscellaneous range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HFT5000-40/20-0-SP you can contact the distributor directly for product support, shipping queries etc.
Is the HFT5000-40/20-0-SP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HFT5000-40/20-0-SP have stock available?
Authorised distributors including WireMasters, Newark Electronics, Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for HFT5000-40/20-0-SP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HFT5000-40/20-0-SP often in real-time on the comparison pages.
What if I can't find stock of HFT5000-40/20-0-SP?
You can fill out our help required form which you can use to request a quote for HFT5000-40/20-0-SP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.