Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1,209.11
|
No stock
|
Buy Now | |
WireMasters
from US$1.11
|
48,992
in stock
|
Buy Now | |
Newark Electronics
from US$3.61
|
1,982
in stock
|
Buy Now | |
Chip One Stop
from US$2.03
|
1,982
in stock
|
Buy Now | |
Heilind Electronics
from US$3.43
|
900
in stock
|
Buy Now | |
Rapid Electronics
from US$2.37
|
782
in stock
|
Buy Now | |
TE Store
from US$3.36
|
304
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.43
|
300
in stock
|
Buy Now | |
Electro Enterprises
from US$2.97
|
79
in stock
|
Buy Now | |
Avnet America
from US$2.47
|
-
|
Buy Now | |
element14
from US$1,024.52
|
-
|
Buy Now | |
TTI Europe
from US$2.10
|
-
|
Buy Now |
I.D. SUPPLIED - METRIC | 20MM |
---|---|
I.D. SUPPLIED - IMPERIAL | 0.787" |
SHRINK RATIO | 2 |
SHRINK TUBING / BOOT COLOUR | BLACK |
LENGTH - IMPERIAL | 1312FT |
LENGTH - METRIC | 400M |
RoHS Compliant | YES |
Woven Heatshrinkable Tubing | WireMasters |
Hft5000-20/10-0-Sp |Raychem Te Connectivity HFT5000-20/10-0-SP | Newark Electronics |
HFT5000-20/10-0-SP 2065124003 | Heilind Electronics |
HFT5000-20/10-0-SP | Rapid Electronics |
HFT5000-20/10-0-SP Primary Product Color: Black Shrink Ratio: 2: 1 Recovered Inside Diameter (Max): .394 in Recovered Inside Diameter (Max): 10 mm Primary Product Material: Polyethylene/Polyester Black 2: 1 .394" 10 mm | Hft5000 Heat Shrink Tubing | Part Number: HFT5000-20/10-0-SP | Internal Number: 2065124003 | Alias Number: 2-1198113-0 | Polyethylene/Polyester | TE Connectivity | TE Store |
Cable Accessories Heat Shrinkable Tubing Polyethylene/Polyester Black Spool | Avnet America |
HEAT-SHRINK TUBING, 2:1, BLACK, 20MM | element14 |
HEAT-SHRINK TUBING, 2: 1, BLACK, 20MM | Farnell |
Where can I find additional details, specifications and documents for a HFT5000-20/10-0-SP?
Additional datasheets, footprints and schematics for HFT5000-20/10-0-SP are listed on our Part Details page. You can also find images and similar parts to HFT5000-20/10-0-SP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HFT5000-20/10-0-SP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HFT5000-20/10-0-SP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HFT5000-20/10-0-SP fall under?
The HFT5000-20/10-0-SP is listed under Electrical > Accessories - Miscellaneous.
Can I view similar or alternative parts?
You can view similar parts to HFT5000-20/10-0-SP when available in the Accessories - Miscellaneous range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HFT5000-20/10-0-SP you can contact the distributor directly for product support, shipping queries etc.
Is the HFT5000-20/10-0-SP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HFT5000-20/10-0-SP have stock available?
Authorised distributors including WireMasters, Newark Electronics, Chip One Stop, Heilind Electronics and Rapid Electronics have stock available or on a lead time for HFT5000-20/10-0-SP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HFT5000-20/10-0-SP often in real-time on the comparison pages.
What if I can't find stock of HFT5000-20/10-0-SP?
You can fill out our help required form which you can use to request a quote for HFT5000-20/10-0-SP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.