Status: | Unknown |
---|---|
Series: | HFE Series |
RoHS: | Compliant |
For Use With | HFE1600 Series |
---|---|
Accessory Type | Five Slot 19" Rack System |
Product Range | HFE Series |
Features | Five Slot, 1U, Single Output, Terminal Block Input |
RoHS Compliant | Yes |
RACK, 1U FOR HFE1600, SINGLE OUTPUT, TERMINAL BLOCK INPUT | Avnet America |
Where can I find additional details, specifications and documents for a HFE1600-S1U-TB?
Additional datasheets, footprints and schematics for HFE1600-S1U-TB are listed on our Part Details page. You can also find images and similar parts to HFE1600-S1U-TB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HFE1600-S1U-TB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HFE1600-S1U-TB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HFE1600-S1U-TB fall under?
The HFE1600-S1U-TB is listed under Power & Line Protection > Power Supplies > Power Supply Accessories.
Can I view similar or alternative parts?
You can view similar parts to HFE1600-S1U-TB when available in the Power Supply Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HFE1600-S1U-TB you can contact the distributor directly for product support, shipping queries etc.
Is the HFE1600-S1U-TB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HFE1600-S1U-TB have stock available?
Authorised distributors including Chip One Stop, RS Americas, Newark Electronics, Avnet America and Sager have stock available or on a lead time for HFE1600-S1U-TB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HFE1600-S1U-TB often in real-time on the comparison pages.
What if I can't find stock of HFE1600-S1U-TB?
You can fill out our help required form which you can use to request a quote for HFE1600-S1U-TB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.