Status: | Unknown |
---|---|
Series: | HFE Series |
RoHS: | Compliant |
Prices starting from US$788.72
Distributor | Stock | ||
---|---|---|---|
Newark
from US$788.72
|
No stock
|
Buy Now | |
Chip One Stop
from US$822.00
|
115
in stock
|
Buy Now | |
Sager
from US$790.27
|
2
in stock
|
Buy Now | |
RS Americas
from US$1,055.95
|
1
in stock
|
Buy Now | |
Avnet America
from US$1,132.19
|
-
|
Buy Now | |
element14
from US$997.75
|
-
|
Buy Now | |
Farnell
from US$852.17
|
-
|
Buy Now |
For Use With | HFE1600 Series |
---|---|
Accessory Type | Five Slot 19" Rack System |
Product Range | HFE Series |
Features | Five Slot, 1U, Single Output, IEC320-C16 Input |
RoHS Compliant | Yes |
Rack Mount Power Supplies 1600W single out IEC input | Sager |
Card Cage, 1U, IEC Input, Accepts Up to Five HFE1600, HFE1600 Series | TDK-Lambda HFE1600-S1U | RS Americas |
Rack System, 19" | Newark Electronics |
RACK, 1U FOR HFE1600, SINGLE OUTPUT, IEC INPUT | Avnet America |
Where can I find additional details, specifications and documents for a HFE1600-S1U?
Additional datasheets, footprints and schematics for HFE1600-S1U are listed on our Part Details page. You can also find images and similar parts to HFE1600-S1U on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HFE1600-S1U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HFE1600-S1U price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HFE1600-S1U fall under?
The HFE1600-S1U is listed under Power & Line Protection > Power Supplies > Power Supply Accessories.
Can I view similar or alternative parts?
You can view similar parts to HFE1600-S1U when available in the Power Supply Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HFE1600-S1U you can contact the distributor directly for product support, shipping queries etc.
Is the HFE1600-S1U RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HFE1600-S1U have stock available?
Authorised distributors including Chip One Stop, Sager, RS Americas, Newark Electronics and Avnet America have stock available or on a lead time for HFE1600-S1U.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HFE1600-S1U often in real-time on the comparison pages.
What if I can't find stock of HFE1600-S1U?
You can fill out our help required form which you can use to request a quote for HFE1600-S1U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.