Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Fibre Type | Plastic Optical |
---|---|
Fibre Diameter | 1mm |
No. of Fibers | 2Fibres |
External Diameter | 2.2mm |
Reel Length (Imperial) | 32.8ft |
Reel Length (Metric) | 10m |
Jacket Color | Black |
Jacket Material | PE |
RoHS Compliant | Yes |
Cable Assembly Dual Fiber Optic Patch Cord 10m Duplex POF to Duplex POF | EBV Elektronik |
Plastic Fiber Optic Cable, 2Fiber | Newark Electronics |
Where can I find additional details, specifications and documents for a HFBR-RMD010Z?
Additional datasheets, footprints and schematics for HFBR-RMD010Z are listed on our Part Details page. You can also find images and similar parts to HFBR-RMD010Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HFBR-RMD010Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HFBR-RMD010Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HFBR-RMD010Z fall under?
The HFBR-RMD010Z is listed under Cable, Wire & Cable Assemblies > Fiber Optic Cable.
Can I view similar or alternative parts?
You can view similar parts to HFBR-RMD010Z when available in the Fiber Optic Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HFBR-RMD010Z you can contact the distributor directly for product support, shipping queries etc.
Is the HFBR-RMD010Z RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HFBR-RMD010Z have stock available?
Authorised distributors including EBV Elektronik, Avnet America, Newark Electronics and Avnet Silica have stock available or on a lead time for HFBR-RMD010Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HFBR-RMD010Z often in real-time on the comparison pages.
What if I can't find stock of HFBR-RMD010Z?
You can fill out our help required form which you can use to request a quote for HFBR-RMD010Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.