Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$746.03
Fibre Type | Plastic Optical |
---|---|
Fibre Diameter | 1mm |
No. of Fibres | 2Fibres |
External Diameter | 2.2mm |
Reel Length (Imperial) | 1640ft |
Reel Length (Metric) | 500m |
Jacket Colour | Black |
Jacket Material | PE |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Attenuation per Metre | 0.19dB |
Cable Length | 500m |
Cladding Diameter | 1000µm |
Cladding Refractive Index | 1.417 |
Colour | Black |
Core Diameter | 1mm |
Core Refractive Index | 1.492 |
Length | 500m |
Long Term Radius Bend | 35mm |
Numerical Aperture NA | 0.47 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -55°C |
Propagation Delay Constant | 5ns/m |
Plastic Fiber Optic Cable, 2Fiber | Newark Electronics |
CABLE, OPTICAL FIBRE, 500M, POLY | element14 |
Extra Low Loss Duplex POF Cable, 500m | RS |
Cable 2Fibers 500m Duplex Black | EBV Elektronik |
Where can I find additional details, specifications and documents for a HFBR-EUD500Z?
Additional datasheets, footprints and schematics for HFBR-EUD500Z are listed on our Part Details page. You can also find images and similar parts to HFBR-EUD500Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HFBR-EUD500Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HFBR-EUD500Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HFBR-EUD500Z fall under?
The HFBR-EUD500Z is listed under Cable Wire & Cable Assemblies > Fiber Optic Cable.
Can I view similar or alternative parts?
You can view similar parts to HFBR-EUD500Z when available in the Fiber Optic Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HFBR-EUD500Z you can contact the distributor directly for product support, shipping queries etc.
Is the HFBR-EUD500Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HFBR-EUD500Z have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and EBV Elektronik have stock available or on a lead time for HFBR-EUD500Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HFBR-EUD500Z often in real-time on the comparison pages.
What if I can't find stock of HFBR-EUD500Z?
You can fill out our help required form which you can use to request a quote for HFBR-EUD500Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.