Status: | Unknown |
---|---|
Series: | HFBR-453XZ Series |
RoHS: | Unknown |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.72
|
11,412
in stock
|
Buy Now | |
element14
from US$0.78
|
13,512
in stock
|
Buy Now | |
Newark Electronics
from US$0.55
|
11,150
in stock
|
Buy Now | |
Avnet America
from US$0.48
|
6,680
in stock
|
Buy Now | |
RS
from US$0.86
|
6,060
in stock
|
Buy Now | |
Schukat Electronic
from US$0.66
|
640
in stock
|
Buy Now | |
EBV Elektronik
-
|
168,000
in stock
|
Buy Now |
Fibre Optic Connector Type | Vlink |
---|---|
Fibre Type | Plastic Optical |
Fibre Diameter | 1mm |
Connector Body Material | Plastic Body |
Product Range | HFBR-453XZ Series |
SVHC | No SVHC (12-Jan-2017) |
Connector Type | Fibre Optic |
Material | Plastic |
CONNECTOR, FIBRE OPTIC, VLINK | element14 |
Fiber Optic Connector, 1Mm, Plastic | Newark Electronics |
Conn HFBR Simplex PL ST Cable Mount | Avnet America |
Avago, Fibre Optics, HFBR-4531Z | RS |
Fiber Connector Simplex Non-Latching Bla | Schukat Electronic |
Where can I find additional details, specifications and documents for a HFBR-4531Z?
Additional datasheets, footprints and schematics for HFBR-4531Z are listed on our Part Details page. You can also find images and similar parts to HFBR-4531Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HFBR-4531Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HFBR-4531Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HFBR-4531Z fall under?
The HFBR-4531Z is listed under Connectors > Fibre Optic Attenuators & Connectors > Fibre Optic Connectors.
Can I view similar or alternative parts?
You can view similar parts to HFBR-4531Z when available in the Fibre Optic Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HFBR-4531Z you can contact the distributor directly for product support, shipping queries etc.
Is the HFBR-4531Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HFBR-4531Z have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and RS have stock available or on a lead time for HFBR-4531Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HFBR-4531Z often in real-time on the comparison pages.
What if I can't find stock of HFBR-4531Z?
You can fill out our help required form which you can use to request a quote for HFBR-4531Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.