Status: | Unknown |
---|---|
Series: | HFBR-45XXZ Series |
RoHS: | Unknown |
Prices starting from US$0.54
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.73
|
3,500
in stock
|
Buy Now | |
element14
from US$0.91
|
8,494
in stock
|
Buy Now | |
Newark Electronics
from US$0.62
|
4,746
in stock
|
Buy Now | |
Farnell
from US$0.86
|
4,746
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.05
|
843
in stock
|
Buy Now | |
Schukat Electronic
from US$0.78
|
720
in stock
|
Buy Now | |
EBV Elektronik
-
|
23,000
in stock
|
Buy Now | |
Avnet America
from US$0.54
|
-
|
Buy Now |
Fibre Optic Connector Type | Vlink |
---|---|
Fibre Type | Plastic Optical |
Fibre Diameter | 1mm |
Connector Body Material | Plastic Body |
Product Range | HFBR-45XXZ Series |
SVHC | No SVHC (12-Jan-2017) |
Cable Diameter Max | 3.8mm |
Connector Type | Fibre Optic |
External Length / Height | 25.4mm |
CONNECTOR, FIBRE OPTIC | element14 |
Connector, Fibre Optic | Newark Electronics |
Blue Simplex Fibre Connector/Crimp Ring | RS |
Toslink component: plug for optical cables | Transfer Multisort Elektronik |
Fiber Connector Simplex Non-Latching Blu | Schukat Electronic |
Conn POF Simplex PL Crimp ST Cable Mount | EBV Elektronik |
Where can I find additional details, specifications and documents for a HFBR-4511Z?
Additional datasheets, footprints and schematics for HFBR-4511Z are listed on our Part Details page. You can also find images and similar parts to HFBR-4511Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HFBR-4511Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HFBR-4511Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HFBR-4511Z fall under?
The HFBR-4511Z is listed under Connectors > Fibre Optic Attenuators & Connectors > Fibre Optic Connectors.
Can I view similar or alternative parts?
You can view similar parts to HFBR-4511Z when available in the Fibre Optic Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HFBR-4511Z you can contact the distributor directly for product support, shipping queries etc.
Is the HFBR-4511Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HFBR-4511Z have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for HFBR-4511Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HFBR-4511Z often in real-time on the comparison pages.
What if I can't find stock of HFBR-4511Z?
You can fill out our help required form which you can use to request a quote for HFBR-4511Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.