HFBR-2532ETZ Optoelectronics, LEDs & Displays by Broadcom

RECEIVER FIBER OPTIC 1MBD 43M

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$11.71

Distributor Stock
Logo for EBV Elektronik
EBV Elektronik
-
3,800
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$11.71
-
Buy Now

Specifications

Wavelength Typ 660nm
Data Rate Max 1Mbaud
Data Transmission Distance 43m
Product Range -
SVHC No SVHC (12-Jan-2017)

Alternative Descriptions

Optical Fiber RX Thru-Hole 660nm 6-Pin | EBV Elektronik


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HFBR-2532ETZ?

Additional datasheets, footprints and schematics for HFBR-2532ETZ are listed on our Part Details page. You can also find images and similar parts to HFBR-2532ETZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HFBR-2532ETZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HFBR-2532ETZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HFBR-2532ETZ fall under?

The HFBR-2532ETZ is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Fibre Optic Products.

Can I view similar or alternative parts?

You can view similar parts to HFBR-2532ETZ when available in the Fibre Optic Products range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HFBR-2532ETZ you can contact the distributor directly for product support, shipping queries etc.

Is the HFBR-2532ETZ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for HFBR-2532ETZ have stock available?

Authorised distributors including EBV Elektronik and Avnet America have stock available or on a lead time for HFBR-2532ETZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HFBR-2532ETZ often in real-time on the comparison pages.

What if I can't find stock of HFBR-2532ETZ?

You can fill out our help required form which you can use to request a quote for HFBR-2532ETZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay