HFBR-2505CZ Optoelectronics, LEDs & Displays by Broadcom

RECEIVER FIBRE OPTIC 5MBD SMA

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$13.93

Distributor Stock
Logo for Farnell
Farnell
from US$15.27
No stock
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
100
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$13.93
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

Wavelength Typ 650nm
Data Rate Max 0.01Gbps
Data Transmission Distance 400m
Product Range -
SVHC No SVHC (12-Jan-2017)
Connector Type SMA
Supply Voltage Max 7V
Supply Voltage Min -0.5V

Alternative Descriptions

RX Optical Fiber 10MBd 6-Pin DIP | EBV Elektronik
RECEIVER, FIBRE OPTIC, 5MBD, SMA | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HFBR-2505CZ?

Additional datasheets, footprints and schematics for HFBR-2505CZ are listed on our Part Details page. You can also find images and similar parts to HFBR-2505CZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HFBR-2505CZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HFBR-2505CZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HFBR-2505CZ fall under?

The HFBR-2505CZ is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Fibre Optic Products.

Can I view similar or alternative parts?

You can view similar parts to HFBR-2505CZ when available in the Fibre Optic Products range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HFBR-2505CZ you can contact the distributor directly for product support, shipping queries etc.

Is the HFBR-2505CZ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for HFBR-2505CZ have stock available?

Authorised distributors including EBV Elektronik, Avnet America, Farnell and Avnet Silica have stock available or on a lead time for HFBR-2505CZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HFBR-2505CZ often in real-time on the comparison pages.

What if I can't find stock of HFBR-2505CZ?

You can fill out our help required form which you can use to request a quote for HFBR-2505CZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay