Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Wavelength Typ | 1300nm |
---|---|
Data Rate Max | 100Mbps |
Data Transmission Distance | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Connector Type | ST |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 4.5V |
RECEIVER, FIBRE OPTIC, 125MBD | element14 |
Where can I find additional details, specifications and documents for a HFBR-2115TZ?
Additional datasheets, footprints and schematics for HFBR-2115TZ are listed on our Part Details page. You can also find images and similar parts to HFBR-2115TZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HFBR-2115TZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HFBR-2115TZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HFBR-2115TZ fall under?
The HFBR-2115TZ is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Fibre Optic Products.
Can I view similar or alternative parts?
You can view similar parts to HFBR-2115TZ when available in the Fibre Optic Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HFBR-2115TZ you can contact the distributor directly for product support, shipping queries etc.
Is the HFBR-2115TZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HFBR-2115TZ have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for HFBR-2115TZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HFBR-2115TZ often in real-time on the comparison pages.
What if I can't find stock of HFBR-2115TZ?
You can fill out our help required form which you can use to request a quote for HFBR-2115TZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.