Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Fibre Type | Plastic Optical |
---|---|
Fibre Diameter | 1mm |
No. of Fibres | 2Fibres |
External Diameter | 2.2mm |
Reel Length (Imperial) | 1640ft |
Reel Length (Metric) | 500m |
Jacket Colour | Black |
Jacket Material | PE |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Outer Diameter | 2.2mm |
Plastic Fiber Optic Cable, 2Fiber | Newark Electronics |
Fibre Type:Plastic Optical | element14 |
Cable 2Fibers 500m Duplex Black | EBV Elektronik |
Where can I find additional details, specifications and documents for a HFBR-RUD500Z?
Additional datasheets, footprints and schematics for HFBR-RUD500Z are listed on our Part Details page. You can also find images and similar parts to HFBR-RUD500Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HFBR-RUD500Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HFBR-RUD500Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HFBR-RUD500Z fall under?
The HFBR-RUD500Z is listed under Cable Wire & Cable Assemblies > Fiber Optic Cable.
Can I view similar or alternative parts?
You can view similar parts to HFBR-RUD500Z when available in the Fiber Optic Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HFBR-RUD500Z you can contact the distributor directly for product support, shipping queries etc.
Is the HFBR-RUD500Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HFBR-RUD500Z have stock available?
Authorised distributors including Newark Electronics, element14, EBV Elektronik, Avnet America and Farnell have stock available or on a lead time for HFBR-RUD500Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HFBR-RUD500Z often in real-time on the comparison pages.
What if I can't find stock of HFBR-RUD500Z?
You can fill out our help required form which you can use to request a quote for HFBR-RUD500Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.