Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$149.21
Fibre Optic Connector A | - |
---|---|
Fibre Optic Connector B | - |
No. of Fibres | 2Fibres |
Fibre Type | Plastic Optical |
Fibre Diameter | 1mm |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Cladding Diameter | 1000µm |
Cladding Refractive Index | 1.417 |
Colour | Black |
Core Diameter | 1mm |
Core Refractive Index | 1.492 |
Optical Fibre Cable, Dual, 100M, Black | Newark Electronics |
CABLE, OPTICAL FIBRE, 100M, POLY | element14 |
Fiber Optic Cable 2Conductors 100m | EBV Elektronik |
Opto, Avago, HFBR-RUD100Z | RS |
Where can I find additional details, specifications and documents for a HFBR-RUD100Z.?
Additional datasheets, footprints and schematics for HFBR-RUD100Z. are listed on our Part Details page. You can also find images and similar parts to HFBR-RUD100Z. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HFBR-RUD100Z. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HFBR-RUD100Z. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HFBR-RUD100Z. fall under?
The HFBR-RUD100Z. is listed under Cable Leads & Connectors > Leads > Fibre Optic Leads.
Can I view similar or alternative parts?
You can view similar parts to HFBR-RUD100Z. when available in the Fibre Optic Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HFBR-RUD100Z. you can contact the distributor directly for product support, shipping queries etc.
Is the HFBR-RUD100Z. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HFBR-RUD100Z. have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, EBV Elektronik and RS have stock available or on a lead time for HFBR-RUD100Z..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HFBR-RUD100Z. often in real-time on the comparison pages.
What if I can't find stock of HFBR-RUD100Z.?
You can fill out our help required form which you can use to request a quote for HFBR-RUD100Z. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.