Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 850MHz |
Slew Rate | 2300V/µs |
Supply Voltage Range | ± 4.5V to ± 5.5V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Amplifer Supply Voltage | ± 4.5V to ± 5.5V |
Base Number | 1100 |
Gain Bandwidth | 850MHz |
Input Offset Voltage Max | 6mV |
Op Amp Type | Low Distortion |
Operating Temperature Range | -45°C to +85°C |
Output Current + Max | 60mA |
Settling Time | 11ns |
Supply Voltage + Nom | 12V |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 4.5V |
IC, OP AMP, 580MHZ, L DISTORTION | element14 |
Where can I find additional details, specifications and documents for a HFA1100IBZ?
Additional datasheets, footprints and schematics for HFA1100IBZ are listed on our Part Details page. You can also find images and similar parts to HFA1100IBZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HFA1100IBZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HFA1100IBZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HFA1100IBZ fall under?
The HFA1100IBZ is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to HFA1100IBZ when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HFA1100IBZ you can contact the distributor directly for product support, shipping queries etc.
Is the HFA1100IBZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HFA1100IBZ have stock available?
Authorised distributors including RS, element14 and Farnell have stock available or on a lead time for HFA1100IBZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HFA1100IBZ often in real-time on the comparison pages.
What if I can't find stock of HFA1100IBZ?
You can fill out our help required form which you can use to request a quote for HFA1100IBZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.