Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Coil Voltage | 6V DC |
---|---|
Contact Arrangement | 2 Form A |
Contact Material | AgNi type |
Nominal Switching Capacity (Resistive Load) | 20 A 800 V DC, 25A 600V DC (at each 1 Form A contact connected in series), 20 A 400 VDC (at 1 Form A contact only) |
Max. Switching Voltage | 1,000V DC |
Max. Switching Current | 25A |
Minimum (For Reference) | 100mA 5V DC |
Nominal Operating Power | 1,920mW |
Pick-Up Voltage | 70%V or less of nominal voltage (Initial) |
Drop-Out Voltage | 5%V or more of nominal voltage (Initial) |
Expected Life: Mechanical | Min.1x10^6 (at 180 cpm) |
Expected Life: Electrical | 20A 800V DC Min.1,000, 25A 600V DC Min.6,000 (Each 1 Form A contact connected in series, Resistive), 20A 400V DC Min.1,000 (1 Form A contact only, Resistive) |
Breakdown Voltage (Contact-Contact) (Initial) | 2000Vrms |
Breakdown Voltage (Initial) : Between Contact And Coil | 5000Vrms |
Conditions | Ambient temperature: -40 to +55°C (When coil holding voltage is 33% to 110% of nominal coil voltage) Ambient temperature: -40 to +85°C (When applied coil hold voltage is 33% to 60% of nominal coil voltage) Humidity: 5 to 85% R.H. (Not freezing and condensing) |
Protective Construction | Flux-Resistant Type |
Operating Function | Single Side Stable Type |
Terminal Type | PC board through hole terminal |
Relay, Dpst-No, 400Vdc, 20A | Newark Electronics |
Relay | RS Americas |
POWER RELAY 6V 20A THT | TTI Europe |
Where can I find additional details, specifications and documents for a HEV2AN-P-DC6V?
Additional datasheets, footprints and schematics for HEV2AN-P-DC6V are listed on our Part Details page. You can also find images and similar parts to HEV2AN-P-DC6V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HEV2AN-P-DC6V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HEV2AN-P-DC6V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HEV2AN-P-DC6V fall under?
The HEV2AN-P-DC6V is listed under Relays & Contactors > Mechanical Power Relays (2A or More) > High-Capacity Power Relays > HE-V Series Relays.
Can I view similar or alternative parts?
You can view similar parts to HEV2AN-P-DC6V when available in the HE-V Series Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HEV2AN-P-DC6V you can contact the distributor directly for product support, shipping queries etc.
Is the HEV2AN-P-DC6V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HEV2AN-P-DC6V have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, TTI Europe and Farnell have stock available or on a lead time for HEV2AN-P-DC6V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HEV2AN-P-DC6V often in real-time on the comparison pages.
What if I can't find stock of HEV2AN-P-DC6V?
You can fill out our help required form which you can use to request a quote for HEV2AN-P-DC6V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.