Status: | Unknown |
---|---|
Series: | HER15 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 1.5A |
Diode Configuration | Single |
Forward Voltage VF Max | 1V |
Reverse Recovery Time trr Max | 50ns |
Forward Surge Current Ifsm Max | 50A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-15 |
No. of Pins | 2Pins |
Product Range | HER15 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Current If @ Vf | 1.5A |
Current Ifsm | 50A |
Diode Type | Fast Recovery |
External Diameter | 3.6mm |
External Length / Height | 7.6mm |
Forward Voltage | 1V |
Height | 7.6mm |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -65°C |
Junction to Case Thermal Resistance A | 60°C/W |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Termination Type | Axial Leaded |
DIODE, FAST, 1.5A, 100V | Farnell |
Where can I find additional details, specifications and documents for a HER152?
Additional datasheets, footprints and schematics for HER152 are listed on our Part Details page. You can also find images and similar parts to HER152 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HER152 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HER152 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HER152 fall under?
The HER152 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to HER152 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HER152 you can contact the distributor directly for product support, shipping queries etc.
Is the HER152 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HER152 have stock available?
Authorised distributors including Transfer Multisort Elektronik and Farnell have stock available or on a lead time for HER152.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HER152 often in real-time on the comparison pages.
What if I can't find stock of HER152?
You can fill out our help required form which you can use to request a quote for HER152 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.