Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.85
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.85
|
No stock
|
Buy Now |
Input Power | 25W |
---|---|
Lamp Base Type | E27 / ES |
Luminous Flux | - |
Average Bulb Life | - |
CFL Lamp Shape | Triple Tube |
Colour Temperature Typ | - |
Light Colour | Blacklight |
Product Range | - |
External Length / Height | 140mm |
Length | 140mm |
Power Rating | 25W |
Supply Voltage | 230V |
BLK LIGHT, BLUE, HELEX, ES, 25W | Farnell |
Where can I find additional details, specifications and documents for a HELEX/25W/ES/BLB?
Additional datasheets, footprints and schematics for HELEX/25W/ES/BLB are listed on our Part Details page. You can also find images and similar parts to HELEX/25W/ES/BLB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HELEX/25W/ES/BLB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HELEX/25W/ES/BLB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HELEX/25W/ES/BLB fall under?
The HELEX/25W/ES/BLB is listed under Electrical & Lighting > Light Bulbs & Tubes > Compact Fluorescent Light Bulbs - CFL.
Can I view similar or alternative parts?
You can view similar parts to HELEX/25W/ES/BLB when available in the Compact Fluorescent Light Bulbs - CFL range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HELEX/25W/ES/BLB you can contact the distributor directly for product support, shipping queries etc.
Is the HELEX/25W/ES/BLB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HELEX/25W/ES/BLB have stock available?
Authorised distributors including Farnell have stock available or on a lead time for HELEX/25W/ES/BLB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HELEX/25W/ES/BLB often in real-time on the comparison pages.
What if I can't find stock of HELEX/25W/ES/BLB?
You can fill out our help required form which you can use to request a quote for HELEX/25W/ES/BLB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.