Status: | Unknown |
---|---|
Series: | HEL-700 Series |
RoHS: | Unknown |
Prices starting from US$35.71
Distributor | Stock | ||
---|---|---|---|
RS
from US$35.71
|
No stock
|
Buy Now | |
Newark Electronics
from US$110.60
|
125
in stock
|
Buy Now | |
element14
from US$111.87
|
125
in stock
|
Buy Now | |
Farnell
from US$117.62
|
99
in stock
|
Buy Now | |
Powell Electronics
from US$106.63
|
6
in stock
|
Buy Now | |
RS Americas
from US$124.06
|
-
|
Buy Now | |
Sager
from US$103.67
|
-
|
Buy Now |
Sensing Temperature Min | -70°C |
---|---|
Sensing Temperature Max | 260°C |
Resistance | 100ohm |
Product Range | HEL-700 Series |
Rtd Sensor, Thin Film Platinum, 100R | Newark Electronics |
RTD SENSOR, THIN FILM PLATINUM, 100R | element14 |
Temperature Sensor Platinum RTD 100Ohms | RS |
Sensor | RS Americas |
Industrial Temperature Sensors 100 ohm 0.1% 12 leads | Sager |
Where can I find additional details, specifications and documents for a HEL-705-T-1-12-00?
Additional datasheets, footprints and schematics for HEL-705-T-1-12-00 are listed on our Part Details page. You can also find images and similar parts to HEL-705-T-1-12-00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HEL-705-T-1-12-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HEL-705-T-1-12-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HEL-705-T-1-12-00 fall under?
The HEL-705-T-1-12-00 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to HEL-705-T-1-12-00 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HEL-705-T-1-12-00 you can contact the distributor directly for product support, shipping queries etc.
Is the HEL-705-T-1-12-00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HEL-705-T-1-12-00 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Powell Electronics and RS have stock available or on a lead time for HEL-705-T-1-12-00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HEL-705-T-1-12-00 often in real-time on the comparison pages.
What if I can't find stock of HEL-705-T-1-12-00?
You can fill out our help required form which you can use to request a quote for HEL-705-T-1-12-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.