Status: | Unknown |
---|---|
Series: | HEL-700 Series |
RoHS: | Unknown |
Prices starting from US$52.72
Distributor | Stock | ||
---|---|---|---|
RS
from US$73.43
|
354
in stock
|
Buy Now | |
element14
from US$69.13
|
2,273
in stock
|
Buy Now | |
Sager
from US$57.74
|
2,260
in stock
|
Buy Now | |
Farnell
from US$61.85
|
668
in stock
|
Buy Now | |
Newark Electronics
from US$54.00
|
378
in stock
|
Buy Now | |
RS Americas
from US$73.45
|
13
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$62.81
|
9
in stock
|
Buy Now | |
TTI Europe
from US$52.72
|
-
|
Buy Now |
Sensing Temperature Min | -70°C |
---|---|
Sensing Temperature Max | +260°C |
Resistance | 100ohm |
Product Range | HEL-700 Series |
SVHC | No SVHC (07-Jul-2017) |
Temperature Sensing Range | -200°C to +260°C |
SENSOR, PLATINUM, TEMPERATURE | element14 |
Industrial Temperature Sensors 100 ohm 0.2% 12 leads | Sager |
Platinum Rtd Temperature Sensor | Newark Electronics |
TEMPERATURE PROBE | RS |
Sensor, Temp, Platinum RTD, ceramic case, Lead wires, HEL-700 Series | Honeywell HEL-705-T-0-12-00 | RS Americas |
Sensor: temperature | Transfer Multisort Elektronik |
TEMP-HUMIDITY SENSOR | TTI Europe |
Where can I find additional details, specifications and documents for a HEL-705-T-0-12-00?
Additional datasheets, footprints and schematics for HEL-705-T-0-12-00 are listed on our Part Details page. You can also find images and similar parts to HEL-705-T-0-12-00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HEL-705-T-0-12-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HEL-705-T-0-12-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HEL-705-T-0-12-00 fall under?
The HEL-705-T-0-12-00 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to HEL-705-T-0-12-00 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HEL-705-T-0-12-00 you can contact the distributor directly for product support, shipping queries etc.
Is the HEL-705-T-0-12-00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HEL-705-T-0-12-00 have stock available?
Authorised distributors including element14, Sager, Farnell, Newark Electronics and RS have stock available or on a lead time for HEL-705-T-0-12-00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HEL-705-T-0-12-00 often in real-time on the comparison pages.
What if I can't find stock of HEL-705-T-0-12-00?
You can fill out our help required form which you can use to request a quote for HEL-705-T-0-12-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.