Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Family / Base Number | HEF4585 |
---|---|
Comparator Type | Magnitude |
No. of Channels | 4Channels |
No. of Bits | 4bit |
Logic Case Style | DIP |
No. of Pins | 16Pins |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 15.5V |
Logic IC Family | HEF4000 |
Logic IC Base Number | 4585, 4585 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 70°C |
Product Range | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 4585 |
Device Marking | HEF4585BP |
Logic Function Number | 4585 |
Logic IC Function | 4-bit Magnitude Comparator |
No. of Gates | 1 |
No. of Inputs | 8 |
Operating Temperature Range | -40°C to +70°C |
Supply Voltage | 15V |
Supply Voltage Range | 4.5V to 15.5V |
Termination Type | Through Hole |
IC, 4000 LOCMOS, 4585, DIP16, 15V | element14 |
Where can I find additional details, specifications and documents for a HEF4585BP?
Additional datasheets, footprints and schematics for HEF4585BP are listed on our Part Details page. You can also find images and similar parts to HEF4585BP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HEF4585BP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HEF4585BP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HEF4585BP fall under?
The HEF4585BP is listed under Semiconductors - ICs > Logic > Digital Comparators.
Can I view similar or alternative parts?
You can view similar parts to HEF4585BP when available in the Digital Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HEF4585BP you can contact the distributor directly for product support, shipping queries etc.
Is the HEF4585BP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HEF4585BP have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for HEF4585BP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HEF4585BP often in real-time on the comparison pages.
What if I can't find stock of HEF4585BP?
You can fill out our help required form which you can use to request a quote for HEF4585BP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.