Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Inputs | 1 |
---|---|
Output Current | 2.4mA |
Propagation Delay | 65ns |
No. of Pins | 16Pins |
Logic Case Style | DIP |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 15V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 70°C |
Logic Type | Voltage Level Translator |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 4104 |
Device Marking | HEF4104BP |
Logic Function Number | 4104 |
Logic IC Base Number | 4104 |
Logic IC Function | Quadruple Low-To-High Voltage Translator (3-State) |
No. of Channels | 4Channels |
No. of Gates | 4 |
Operating Temperature Range | -40°C to +70°C |
Supply Voltage | 15V |
Supply Voltage Range | 4.5V to 15.5V |
Termination Type | Through Hole |
Translator Type | Low to High Voltage |
IC, 4000 LOCMOS, 4104, DIP16, 15V | element14 |
Where can I find additional details, specifications and documents for a HEF4104BP?
Additional datasheets, footprints and schematics for HEF4104BP are listed on our Part Details page. You can also find images and similar parts to HEF4104BP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HEF4104BP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HEF4104BP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HEF4104BP fall under?
The HEF4104BP is listed under Semiconductors - ICs > Logic > Level Shifters.
Can I view similar or alternative parts?
You can view similar parts to HEF4104BP when available in the Level Shifters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HEF4104BP you can contact the distributor directly for product support, shipping queries etc.
Is the HEF4104BP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HEF4104BP have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for HEF4104BP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HEF4104BP often in real-time on the comparison pages.
What if I can't find stock of HEF4104BP?
You can fill out our help required form which you can use to request a quote for HEF4104BP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.