Status: | Unknown |
---|---|
Series: | 4093 |
RoHS: | Compliant |
Logic Function | NAND Gate |
---|---|
No. of Elements | Quad |
No. of Inputs | 2Inputs |
No. of Pins | 14Pins |
Logic Case Style | SOIC |
Product Range | 4093 |
Logic IC Family | 4000B |
Supply Voltage Min | 3V |
RoHS Compliant | Yes |
Quad 2Inp NAND S/T SO14 | Schukat Electronic |
Quad 2 i/p NAND gate,HEF4093BT SOIC14 | RS |
Where can I find additional details, specifications and documents for a HEF4093BT,652.?
Additional datasheets, footprints and schematics for HEF4093BT,652. are listed on our Part Details page. You can also find images and similar parts to HEF4093BT,652. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HEF4093BT,652. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HEF4093BT,652. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HEF4093BT,652. fall under?
The HEF4093BT,652. is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to HEF4093BT,652. when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HEF4093BT,652. you can contact the distributor directly for product support, shipping queries etc.
Is the HEF4093BT,652. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HEF4093BT,652. have stock available?
Authorised distributors including Schukat Electronic and RS have stock available or on a lead time for HEF4093BT,652..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HEF4093BT,652. often in real-time on the comparison pages.
What if I can't find stock of HEF4093BT,652.?
You can fill out our help required form which you can use to request a quote for HEF4093BT,652. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.