Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Family / Base Number | HEF4081 |
---|---|
Logic Type | AND |
Output Current | 2.4mA |
No. of Inputs | 2 |
Supply Voltage Min | 3V |
Supply Voltage Max | 15V |
Logic Case Style | DIP |
No. of Pins | 14Pins |
Logic IC Family | HEF4000 |
Logic IC Base Number | 4081, 4081 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 4081 |
Device Marking | HEF4081BP |
Logic Function Number | 4081 |
Logic IC Function | Quadruple 2-Input AND Gate |
No. of Gates | 4 |
Operating Temperature Range | -40°C to +70°C |
Output Current Max | 3.4mA |
Supply Voltage Range | 4.5V to 15.5V |
Termination Type | Through Hole |
IC, 4000 LOCMOS, 4081, DIP14, 15V | element14 |
Where can I find additional details, specifications and documents for a HEF4081BP?
Additional datasheets, footprints and schematics for HEF4081BP are listed on our Part Details page. You can also find images and similar parts to HEF4081BP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HEF4081BP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HEF4081BP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HEF4081BP fall under?
The HEF4081BP is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to HEF4081BP when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HEF4081BP you can contact the distributor directly for product support, shipping queries etc.
Is the HEF4081BP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HEF4081BP have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for HEF4081BP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HEF4081BP often in real-time on the comparison pages.
What if I can't find stock of HEF4081BP?
You can fill out our help required form which you can use to request a quote for HEF4081BP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.