Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.16
|
2,165
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
15,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
2,693
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
2,165
in stock
|
Buy Now | |
element14
from US$0.17
|
2,165
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.31
|
1,970
in stock
|
Buy Now | |
Micros
from US$0.20
|
1,844
in stock
|
Buy Now | |
EBV Elektronik
-
|
5,000
in stock
|
Buy Now | |
Avnet Silica
-
|
2,500
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
Avnet Asia
from US$0.15
|
-
|
Buy Now |
Logic Family / Base Number | HEF4071 |
---|---|
Logic Type | OR |
Output Current | 2.4mA |
No. of Inputs | 2 |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 15.5V |
Logic Case Style | SOIC |
No. of Pins | 14Pins |
Logic IC Family | HEF4000 |
Logic IC Base Number | 4071, 4071 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 4071 |
Logic Function Number | 4071 |
Logic IC Function | Quadruple 2-Input OR Gate |
No. of Gates | 4 |
Operating Temperature Range | -40°C to +70°C |
Supply Voltage | 15V |
Supply Voltage Range | 4.5V to 15.5V |
Termination Type | Surface Mount Device |
4071BT Series 3 to 15 V Surface Mount Quadruple 2-Input OR Gate - SOIC-14 | Future Electronics |
Ic, 4000 Locmos, Smd, 4071, Soic14 | Newark Electronics |
IC, 4000 LOCMOS, SMD, 4071, SOIC14 | element14 |
IC: digital | Transfer Multisort Elektronik |
OR Gate 4-Element 2-IN CMOS 14-Pin SO T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a HEF4071BT 653?
Additional datasheets, footprints and schematics for HEF4071BT 653 are listed on our Part Details page. You can also find images and similar parts to HEF4071BT 653 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HEF4071BT 653 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HEF4071BT 653 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HEF4071BT 653 fall under?
The HEF4071BT 653 is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to HEF4071BT 653 when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HEF4071BT 653 you can contact the distributor directly for product support, shipping queries etc.
Is the HEF4071BT 653 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HEF4071BT 653 have stock available?
Authorised distributors including Future Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for HEF4071BT 653.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HEF4071BT 653 often in real-time on the comparison pages.
What if I can't find stock of HEF4071BT 653?
You can fill out our help required form which you can use to request a quote for HEF4071BT 653 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.