Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Family / Base Number | HEF4070 |
---|---|
Logic Type | XOR |
Output Current | 2.4mA |
No. of Inputs | 2 |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 15.5V |
Logic Case Style | DIP |
No. of Pins | 14Pins |
Logic IC Family | HEF4000 |
Logic IC Base Number | 4070, 4070 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 4070 |
Device Marking | HEF4070BP |
Logic Function Number | 4070 |
Logic IC Function | Quadruple 2-Input Exclusive-OR Gate |
No. of Gates | 4 |
Operating Temperature Range | -40°C to +70°C |
Supply Voltage | 15V |
Supply Voltage Range | 4.5V to 15.5V |
Termination Type | Through Hole |
IC, 4000 LOCMOS LOGIC | element14 |
Xor Gate, 2I/P, Dip-14 | Newark Electronics |
Where can I find additional details, specifications and documents for a HEF4070BP?
Additional datasheets, footprints and schematics for HEF4070BP are listed on our Part Details page. You can also find images and similar parts to HEF4070BP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HEF4070BP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HEF4070BP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HEF4070BP fall under?
The HEF4070BP is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to HEF4070BP when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HEF4070BP you can contact the distributor directly for product support, shipping queries etc.
Is the HEF4070BP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HEF4070BP have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for HEF4070BP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HEF4070BP often in real-time on the comparison pages.
What if I can't find stock of HEF4070BP?
You can fill out our help required form which you can use to request a quote for HEF4070BP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.