Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
51,899
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
125,000
in stock
|
Buy Now | |
element14
from US$0.18
|
16,533
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
16,404
in stock
|
Buy Now | |
Farnell
from US$0.17
|
16,404
in stock
|
Buy Now | |
Avnet America
from US$0.15
|
12,500
in stock
|
Buy Now | |
Schukat Electronic
from US$0.13
|
5,700
in stock
|
Buy Now | |
Micros
from US$0.13
|
2,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.21
|
2,460
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
2,390
in stock
|
Buy Now | |
Avnet Silica
-
|
47,500
in stock
|
Buy Now | |
EBV Elektronik
-
|
7,500
in stock
|
Buy Now | |
Avnet Asia
from US$0.16
|
-
|
Buy Now |
Analogue Switch Type | SPST |
---|---|
No. of Channels | 4Channels |
On State Resistance Max | 175ohm |
Supply Voltage Range | 3V to 15V |
Analogue Switch Case | SOIC |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Analogue Switch Case Style | SOIC |
4000B Series 3 to 15 V SMT Quad Single-Pole Single-Throw Analog Switch - SOIC-14 | Future Electronics |
Quad SPST Analogue Switch SO-14 | RS |
IC, 4000 LOCMOS, SMD, 4066, SOIC14 | element14 |
Analogue Switch, 14 Rohs Compliant: Yes |Nexperia HEF4066BT,653 | Newark Electronics |
Analog Switch Quad SPST 14-Pin SO T/R | Avnet America |
Quad Bilateral Switch SO14 | Schukat Electronic |
IC: digital | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a HEF4066BT 653?
Additional datasheets, footprints and schematics for HEF4066BT 653 are listed on our Part Details page. You can also find images and similar parts to HEF4066BT 653 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HEF4066BT 653 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HEF4066BT 653 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HEF4066BT 653 fall under?
The HEF4066BT 653 is listed under Semiconductors - ICs > Switches Multiplexers & Demultiplexers > Analogue Switches.
Can I view similar or alternative parts?
You can view similar parts to HEF4066BT 653 when available in the Analogue Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HEF4066BT 653 you can contact the distributor directly for product support, shipping queries etc.
Is the HEF4066BT 653 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HEF4066BT 653 have stock available?
Authorised distributors including Future Electronics, RS, element14, Newark Electronics and Farnell have stock available or on a lead time for HEF4066BT 653.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HEF4066BT 653 often in real-time on the comparison pages.
What if I can't find stock of HEF4066BT 653?
You can fill out our help required form which you can use to request a quote for HEF4066BT 653 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.