Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.08
|
5,460
in stock
|
Buy Now |
No. of Channels | 4Channels |
---|---|
Analog Switch Type | SPST |
On State Resistance Max | 175ohm |
Supply Voltage Range | 3V to 15V |
Analog Switch Case | SOIC |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
RoHS Compliant | Yes |
Analog Switch Quad SPST 14-Pin SOIC T/R | Avnet America |
Where can I find additional details, specifications and documents for a HEF4066BT,652.?
Additional datasheets, footprints and schematics for HEF4066BT,652. are listed on our Part Details page. You can also find images and similar parts to HEF4066BT,652. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HEF4066BT,652. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HEF4066BT,652. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HEF4066BT,652. fall under?
The HEF4066BT,652. is listed under Semiconductors - ICs > Switches, Multiplexers & Demultiplexers > Analog Switches.
Can I view similar or alternative parts?
You can view similar parts to HEF4066BT,652. when available in the Analog Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HEF4066BT,652. you can contact the distributor directly for product support, shipping queries etc.
Is the HEF4066BT,652. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HEF4066BT,652. have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for HEF4066BT,652..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HEF4066BT,652. often in real-time on the comparison pages.
What if I can't find stock of HEF4066BT,652.?
You can fill out our help required form which you can use to request a quote for HEF4066BT,652. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.