Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Analogue Switch Type | SPST |
---|---|
No. of Channels | 4Channels |
On State Resistance Max | 350ohm |
Supply Voltage Range | 4.5V to 15.5V |
Analogue Switch Case | DIP |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Analogue Switch Case Style | DIP |
Base Number | 4066 |
Device Marking | HEF4066BP |
Logic Function Number | 4066 |
Logic IC Base Number | 4066 |
Logic IC Function | Quadruple Bilateral Switch |
No. of Inputs | 1 |
Operating Temperature Range | -40°C to +70°C |
Supply Voltage | 15V |
Supply Voltage Max | 15V |
Supply Voltage Min | 3V |
Termination Type | Through Hole |
Turn Off Time | 80ns |
Turn On Time | 40ns |
IC, 4000 LOCMOS LOGIC | element14 |
Analog Switch, Quad, Spst, Dip-14 | Newark Electronics |
Where can I find additional details, specifications and documents for a HEF4066BP?
Additional datasheets, footprints and schematics for HEF4066BP are listed on our Part Details page. You can also find images and similar parts to HEF4066BP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HEF4066BP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HEF4066BP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HEF4066BP fall under?
The HEF4066BP is listed under Semiconductors - ICs > Switches Multiplexers & Demultiplexers > Analogue Switches.
Can I view similar or alternative parts?
You can view similar parts to HEF4066BP when available in the Analogue Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HEF4066BP you can contact the distributor directly for product support, shipping queries etc.
Is the HEF4066BP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HEF4066BP have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for HEF4066BP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HEF4066BP often in real-time on the comparison pages.
What if I can't find stock of HEF4066BP?
You can fill out our help required form which you can use to request a quote for HEF4066BP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.