Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.16
|
4,310
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
4,310
in stock
|
Buy Now | |
element14
from US$0.16
|
4,310
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.32
|
4,245
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
Avnet Asia
from US$0.14
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Analogue Switch Type | SPDT |
---|---|
No. of Channels | 3Channels |
On State Resistance Max | 2.5kohm |
Supply Voltage Range | 3V to 15V |
Analogue Switch Case | TSSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Analogue Switch, Triple, Spdt, Tssop-16 | Newark Electronics |
ANALOGUE SWITCH, TRIPLE, SPDT, TSSOP-16 | element14 |
IC: digital | Transfer Multisort Elektronik |
Triple single-pole double-throw analog switch | Future Electronics |
Analog Multiplexer Triple 2:1 16-Pin TSSOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a HEF4053BTT 118?
Additional datasheets, footprints and schematics for HEF4053BTT 118 are listed on our Part Details page. You can also find images and similar parts to HEF4053BTT 118 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HEF4053BTT 118 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HEF4053BTT 118 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HEF4053BTT 118 fall under?
The HEF4053BTT 118 is listed under Semiconductors - ICs > Switches Multiplexers & Demultiplexers > Analogue Switches.
Can I view similar or alternative parts?
You can view similar parts to HEF4053BTT 118 when available in the Analogue Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HEF4053BTT 118 you can contact the distributor directly for product support, shipping queries etc.
Is the HEF4053BTT 118 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HEF4053BTT 118 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Future Electronics have stock available or on a lead time for HEF4053BTT 118.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HEF4053BTT 118 often in real-time on the comparison pages.
What if I can't find stock of HEF4053BTT 118?
You can fill out our help required form which you can use to request a quote for HEF4053BTT 118 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.