Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.18
|
No stock
|
Buy Now | |
Future Electronics
from US$0.13
|
732,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
21,863
in stock
|
Buy Now | |
element14
from US$0.22
|
21,863
in stock
|
Buy Now | |
Farnell
from US$0.21
|
21,863
in stock
|
Buy Now | |
Schukat Electronic
from US$0.15
|
16,600
in stock
|
Buy Now | |
Chip One Stop
from US$0.15
|
6,480
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
2,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.27
|
2,421
in stock
|
Buy Now | |
Avnet Silica
-
|
17,500
in stock
|
Buy Now | |
Avnet Asia
from US$0.14
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Analogue Switch Type | SPDT |
---|---|
No. of Channels | 3Channels |
On State Resistance Max | 175ohm |
Supply Voltage Range | 3V to 15V |
Analogue Switch Case | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Analogue Switch Case Style | SOIC |
4000B Series 3 to 15 V 20 uA Surface Mount Triple SPDT Analog Switch - SOIC-16 | Future Electronics |
Analog Switch, Triple, Spdt, Soic-16 | Newark Electronics |
IC, 4000 LOCMOS, SMD, 4053, SOIC16 | element14 |
Anal Mtpx Dem Mtpx SO16 | Schukat Electronic |
Analog Multiplexer Triple 2:1 16-Pin SO T/R | Avnet America |
IC: digital | Transfer Multisort Elektronik |
Triple 2-Ch Analog Mux/Demux SOIC16 | RS |
Where can I find additional details, specifications and documents for a HEF4053BT 653?
Additional datasheets, footprints and schematics for HEF4053BT 653 are listed on our Part Details page. You can also find images and similar parts to HEF4053BT 653 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HEF4053BT 653 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HEF4053BT 653 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HEF4053BT 653 fall under?
The HEF4053BT 653 is listed under Semiconductors - ICs > Switches Multiplexers & Demultiplexers > Analogue Switches.
Can I view similar or alternative parts?
You can view similar parts to HEF4053BT 653 when available in the Analogue Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HEF4053BT 653 you can contact the distributor directly for product support, shipping queries etc.
Is the HEF4053BT 653 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HEF4053BT 653 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Schukat Electronic have stock available or on a lead time for HEF4053BT 653.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HEF4053BT 653 often in real-time on the comparison pages.
What if I can't find stock of HEF4053BT 653?
You can fill out our help required form which you can use to request a quote for HEF4053BT 653 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.