Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Channels | 3Channels |
---|---|
Analog Switch Type | SPDT |
On State Resistance Max | 175ohm |
Supply Voltage Range | 3V to 15V |
Analog Switch Case | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
RoHS Compliant | Yes |
MULTIPLEXERS / DEMULTIPLEXERS | Farnell |
Triple 2 channel mux/demux,HEF4053BT | RS |
Where can I find additional details, specifications and documents for a HEF4053BT,652.?
Additional datasheets, footprints and schematics for HEF4053BT,652. are listed on our Part Details page. You can also find images and similar parts to HEF4053BT,652. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HEF4053BT,652. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HEF4053BT,652. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HEF4053BT,652. fall under?
The HEF4053BT,652. is listed under Semiconductors - ICs > Switches, Multiplexers & Demultiplexers > Analog Switches.
Can I view similar or alternative parts?
You can view similar parts to HEF4053BT,652. when available in the Analog Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HEF4053BT,652. you can contact the distributor directly for product support, shipping queries etc.
Is the HEF4053BT,652. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HEF4053BT,652. have stock available?
Authorised distributors including Farnell and RS have stock available or on a lead time for HEF4053BT,652..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HEF4053BT,652. often in real-time on the comparison pages.
What if I can't find stock of HEF4053BT,652.?
You can fill out our help required form which you can use to request a quote for HEF4053BT,652. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.