Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Schukat Electronic
from US$0.18
|
400
in stock
|
Buy Now |
Multiplexer Configuration | 4 |
---|---|
No. of Circuits | 2Circuits |
On State Resistance Max | 60ohm |
Supply Voltage Range | 3V to 15V |
Analogue Multiplexer Case | SOIC |
No. of Pins | 16Pins |
RoHS Compliant | Yes |
Analog Mtpx Dem Mtpx SO16 | Schukat Electronic |
Where can I find additional details, specifications and documents for a HEF4052BT,652.?
Additional datasheets, footprints and schematics for HEF4052BT,652. are listed on our Part Details page. You can also find images and similar parts to HEF4052BT,652. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HEF4052BT,652. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HEF4052BT,652. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HEF4052BT,652. fall under?
The HEF4052BT,652. is listed under Semiconductors - ICs > Switches, Multiplexers & Demultiplexers > Analog Multiplexers / Demultiplexers.
Can I view similar or alternative parts?
You can view similar parts to HEF4052BT,652. when available in the Analog Multiplexers / Demultiplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HEF4052BT,652. you can contact the distributor directly for product support, shipping queries etc.
Is the HEF4052BT,652. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HEF4052BT,652. have stock available?
Authorised distributors including Schukat Electronic have stock available or on a lead time for HEF4052BT,652..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HEF4052BT,652. often in real-time on the comparison pages.
What if I can't find stock of HEF4052BT,652.?
You can fill out our help required form which you can use to request a quote for HEF4052BT,652. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.