Status: | Unknown |
---|---|
Series: | 74HC Series |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.25
|
11,999
in stock
|
Buy Now | |
Avnet Asia
from US$0.14
|
25,000
in stock
|
Buy Now | |
element14
from US$0.25
|
22,857
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
11,999
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
2,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.18
|
2,320
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,500
in stock
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Multiplexer Configuration | 8 |
---|---|
No. of Circuits | 1Circuits |
On State Resistance Max | 2.5kohm |
Supply Voltage Range | 3V to 15V |
Analogue Multiplexer Case | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 74HC Series |
Automotive Qualification Standard | AEC-Q200 |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Analog Multiplexer Single 8:1 16-Pin SO T/R | Avnet Asia |
ANALOGUE MUX/DEMUX, SINGLE, 8X1, SOIC-16 | element14 |
Analogue Multiplexer/Demultiplexer, 8:1, 1, 2.5 Kohm, 3V To 15V, Soic, 16 Rohs Compliant: Yes |Nexperia HEF4051BT-Q100,118 | Newark Electronics |
AEC-Q100 Series 15 V 155 Ohm 8-Channel Analog Multiplexer/Demultiplexer -SOIC-16 | Future Electronics |
Where can I find additional details, specifications and documents for a HEF4051BT-Q100 118?
Additional datasheets, footprints and schematics for HEF4051BT-Q100 118 are listed on our Part Details page. You can also find images and similar parts to HEF4051BT-Q100 118 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HEF4051BT-Q100 118 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HEF4051BT-Q100 118 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HEF4051BT-Q100 118 fall under?
The HEF4051BT-Q100 118 is listed under Electronic & Electrical Components > Semiconductors - ICs > Analogue Multiplexers - MUX / Demultiplexers - DEMUX.
Can I view similar or alternative parts?
You can view similar parts to HEF4051BT-Q100 118 when available in the Analogue Multiplexers - MUX / Demultiplexers - DEMUX range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HEF4051BT-Q100 118 you can contact the distributor directly for product support, shipping queries etc.
Is the HEF4051BT-Q100 118 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HEF4051BT-Q100 118 have stock available?
Authorised distributors including Avnet Asia, element14, Newark Electronics, Farnell and Future Electronics have stock available or on a lead time for HEF4051BT-Q100 118.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HEF4051BT-Q100 118 often in real-time on the comparison pages.
What if I can't find stock of HEF4051BT-Q100 118?
You can fill out our help required form which you can use to request a quote for HEF4051BT-Q100 118 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.