Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Multiplexer Configuration | 8 |
---|---|
No. of Circuits | 1Circuits |
On State Resistance Max | 2.5kohm |
Supply Voltage Range | 3V to 15V |
Analogue Multiplexer Case | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
RoHS Compliant | Yes |
Analog Multiplexer/Demultiplexer Single 8:1/Single 1:8 16-Pin SOIC T/R | Avnet America |
Multiplexer Configuration:8:1 | Newark Electronics |
Where can I find additional details, specifications and documents for a HEF4051BT 652.?
Additional datasheets, footprints and schematics for HEF4051BT 652. are listed on our Part Details page. You can also find images and similar parts to HEF4051BT 652. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HEF4051BT 652. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HEF4051BT 652. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HEF4051BT 652. fall under?
The HEF4051BT 652. is listed under Semiconductors - ICs > Switches, Multiplexers & Demultiplexers > Analog Multiplexers / Demultiplexers.
Can I view similar or alternative parts?
You can view similar parts to HEF4051BT 652. when available in the Analog Multiplexers / Demultiplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HEF4051BT 652. you can contact the distributor directly for product support, shipping queries etc.
Is the HEF4051BT 652. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HEF4051BT 652. have stock available?
Authorised distributors including Avnet America, Newark Electronics and Avnet Silica have stock available or on a lead time for HEF4051BT 652..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HEF4051BT 652. often in real-time on the comparison pages.
What if I can't find stock of HEF4051BT 652.?
You can fill out our help required form which you can use to request a quote for HEF4051BT 652. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.