Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.17
|
51,385
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
25,000
in stock
|
Buy Now | |
Micros
from US$0.16
|
4,536
in stock
|
Buy Now | |
element14
from US$0.20
|
3,687
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
2,102
in stock
|
Buy Now | |
Farnell
from US$0.19
|
2,102
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.27
|
1,820
in stock
|
Buy Now | |
Schukat Electronic
from US$0.16
|
1,400
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
487
in stock
|
Buy Now | |
EBV Elektronik
-
|
12,500
in stock
|
Buy Now | |
Avnet Silica
-
|
7,500
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
Avnet Asia
from US$0.16
|
-
|
Buy Now |
Logic Family / Base Number | HEF4049 |
---|---|
Logic Device Type | Buffer Inverting |
Logic Case Style | SOIC |
No. of Pins | 16Pins |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 15.5V |
Logic IC Family | HEF4000 |
Logic IC Base Number | 4049, 4049 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 4049 |
Logic Function Number | 4049 |
Logic IC Function | Hex Inverting Buffer |
No. of Gates | 6 |
No. of Inputs | 1 |
Operating Temperature Range | -40°C to +85°C |
Supply Current Max | 50mA |
Supply Voltage | 15V |
Supply Voltage Range | 4.5V to 15.5V |
Termination Type | Surface Mount Device |
Hex Buffer Inverting TTL SO-16 | RS |
4000B Series 3 to 15 V 16 uA Surface Mount Hex Inverting Buffer - SOIC-16 | Future Electronics |
IC, 4000 LOCMOS, SMD, 4049, SOIC16 | element14 |
Ic, 4000 Locmos, Smd, 4049, Soic16 | Newark Electronics |
IC: digital | Transfer Multisort Elektronik |
Hex Invert Buffer SO16 | Schukat Electronic |
Buffer/Converter 6-CH Inverting CMOS 16-Pin SO T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a HEF4049BT 653?
Additional datasheets, footprints and schematics for HEF4049BT 653 are listed on our Part Details page. You can also find images and similar parts to HEF4049BT 653 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HEF4049BT 653 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HEF4049BT 653 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HEF4049BT 653 fall under?
The HEF4049BT 653 is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to HEF4049BT 653 when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HEF4049BT 653 you can contact the distributor directly for product support, shipping queries etc.
Is the HEF4049BT 653 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HEF4049BT 653 have stock available?
Authorised distributors including RS, Future Electronics, Micros, element14 and Newark Electronics have stock available or on a lead time for HEF4049BT 653.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HEF4049BT 653 often in real-time on the comparison pages.
What if I can't find stock of HEF4049BT 653?
You can fill out our help required form which you can use to request a quote for HEF4049BT 653 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.