Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.22
|
No stock
|
Buy Now |
Logic Family / Base Number | HEF4011 |
---|---|
Logic Type | NAND |
Output Current | 2.4mA |
No. of Inputs | 2 |
Supply Voltage Min | 3V |
Supply Voltage Max | 15V |
Logic Case Style | DIP |
No. of Pins | 14Pins |
Logic IC Family | HEF4000 |
Logic IC Base Number | 4011, 4011 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 4011 |
IC Generic Number | 4011 |
Logic Function Number | 4011 |
Logic IC Function | Quadruple 2-Input NAND Gate |
No. of Gates | 4 |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 4.5V to 15.5V |
Termination Type | Through Hole |
IC, 4000 LOCMOS, 4011, DIP14, 15V | Farnell |
Where can I find additional details, specifications and documents for a HEF4011UBP?
Additional datasheets, footprints and schematics for HEF4011UBP are listed on our Part Details page. You can also find images and similar parts to HEF4011UBP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HEF4011UBP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HEF4011UBP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HEF4011UBP fall under?
The HEF4011UBP is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to HEF4011UBP when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HEF4011UBP you can contact the distributor directly for product support, shipping queries etc.
Is the HEF4011UBP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HEF4011UBP have stock available?
Authorised distributors including Farnell have stock available or on a lead time for HEF4011UBP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HEF4011UBP often in real-time on the comparison pages.
What if I can't find stock of HEF4011UBP?
You can fill out our help required form which you can use to request a quote for HEF4011UBP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.